Alpha Wire Heat Shrink Tubing F2211/4 RD003

Description
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Red 250.0' (76.2m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Red 250.0' (76.2m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2211/4RD003-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/4RD003-ND
Heat Shrink Tubing F2211/4RD003-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Red 250.0' (76.2m)"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Red 250.0' (76.2m)"

Buy Now Datasheet
shrink tube - F2211/4 RD003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/4 RD003
shrink tube F2211/4 RD003
1/4 250' SPOOL RED TU

1/4 250' SPOOL RED TU

Buy Now
Heat Shrink Tubing, 3.18Mm Id, Red, 250Ft; Shrink Ratio Alpha Wire - 92F7207 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.18Mm Id, Red, 250Ft; Shrink Ratio Alpha Wire
92F7207
Heat Shrink Tubing, 3.18Mm Id, Red, 250Ft; Shrink Ratio Alpha Wire 92F7207
HEAT SHRINK TUBING, 3.18MM ID, RED, 250FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:250ft; Length - Metric:76.2m; Product Range:FIT 221 SeriesRoHS Compliant: Yes

HEAT SHRINK TUBING, 3.18MM ID, RED, 250FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:250ft; Length - Metric:76.2m; Product Range:FIT 221 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211/4RD003-ND F2211/4 RD003 92F7207
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 3.18Mm Id, Red, 250Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1638-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
TractionPlus™ Roller Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details