Alpha Wire Heat Shrink Tubing F2211/4 CL064

Description
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2211/4CL064-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/4CL064-ND
Heat Shrink Tubing F2211/4CL064-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
shrink tube - F2211/4 CL064 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/4 CL064
shrink tube F2211/4 CL064
FIT2211/4 CLEAR 20X6 IN

FIT2211/4 CLEAR 20X6 IN

Buy Now
Heat Shrink Tubing, 6.35Mm Id, Po, Trans, 10Ft, Pk20; Shrink Ratio Alpha Wire - 37F6985 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 6.35Mm Id, Po, Trans, 10Ft, Pk20; Shrink Ratio Alpha Wire
37F6985
Heat Shrink Tubing, 6.35Mm Id, Po, Trans, 10Ft, Pk20; Shrink Ratio Alpha Wire 37F6985
HEAT SHRINK TUBING, 6.35MM ID, PO, TRANS, 10FT, PK20; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 6.35MM ID, PO, TRANS, 10FT, PK20; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211/4CL064-ND F2211/4 CL064 37F6985
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 6.35Mm Id, Po, Trans, 10Ft, Pk20; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S8-16-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details