Alpha Wire Heat Shrink Tubing F2211/4 CL020

Description
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Clear 40.0' (12.2m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Clear 40.0' (12.2m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2211/4CL020-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/4CL020-ND
Heat Shrink Tubing F2211/4CL020-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Clear 40.0' (12.2m)"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Clear 40.0' (12.2m)"

Buy Now Datasheet
shrink tube - F2211/4 CL020 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/4 CL020
shrink tube F2211/4 CL020
1/4 40' SPOOL CLEAR

1/4 40' SPOOL CLEAR

Buy Now
Heat Shrink Tubing, 3.18Mm Id, Trans, 40Ft; Shrink Ratio Alpha Wire - 28B5437 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.18Mm Id, Trans, 40Ft; Shrink Ratio Alpha Wire
28B5437
Heat Shrink Tubing, 3.18Mm Id, Trans, 40Ft; Shrink Ratio Alpha Wire 28B5437
HEAT SHRINK TUBING, 3.18MM ID, TRANS, 40FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:40ft; Length - Metric:12.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.18MM ID, TRANS, 40FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:40ft; Length - Metric:12.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211/4CL020-ND F2211/4 CL020 28B5437
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 3.18Mm Id, Trans, 40Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S36-S27-36 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.42 inch (36 mm)
View Details
Semi-Rigid Polyolefin Heat Shrink - HS-101-SR - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details