Alpha Wire shrink tube F2211/4 CL005

Description
1/4 100' SPOOL CLEAR T
Request a Quote Datasheet
Description
1/4 100' SPOOL CLEAR T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2211/4 CL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/4 CL005
shrink tube F2211/4 CL005
1/4 100' SPOOL CLEAR T

1/4 100' SPOOL CLEAR T

Buy Now
Heat Shrink Tubing - F2211/4CL005-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/4CL005-ND
Heat Shrink Tubing F2211/4CL005-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Clear 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Clear 100.0' (30.5m)"

Buy Now Datasheet
Heat Shrink Tubing, 6.35Mm Id, Po, Trans, 100Ft; Shrink Ratio Alpha Wire - 92F7555 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 6.35Mm Id, Po, Trans, 100Ft; Shrink Ratio Alpha Wire
92F7555
Heat Shrink Tubing, 6.35Mm Id, Po, Trans, 100Ft; Shrink Ratio Alpha Wire 92F7555
HEAT SHRINK TUBING, 6.35MM ID, PO, TRANS, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:100ft; Length - Metric:30.5m; Colour:Clear RoHS Compliant: Yes

HEAT SHRINK TUBING, 6.35MM ID, PO, TRANS, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:100ft; Length - Metric:30.5m; Colour:Clear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211/4 CL005 F2211/4CL005-ND 92F7555
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 6.35Mm Id, Po, Trans, 100Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-60-11-C18.1-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Cross-Linked Adhesive Lined PVC Heat Shrink - VAT-205 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details