Alpha Wire Heat Shrink Tubing F2211/4 CL003

Description
F2211/4 CL003 heatshrink
Request a Quote Datasheet
Description
F2211/4 CL003 heatshrink
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 8214822 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
8214822
Heat Shrink Tubing 8214822
F2211/4 CL003 heatshrink

F2211/4 CL003 heatshrink

Supplier's Site
shrink tube - F2211/4 CL003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/4 CL003
shrink tube F2211/4 CL003
1/4 250' SPOOL CLEAR

1/4 250' SPOOL CLEAR

Buy Now
Heat Shrink Tubing - F2211/4CL003-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/4CL003-ND
Heat Shrink Tubing F2211/4CL003-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Clear 250.0' (76.2m)"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Clear 250.0' (76.2m)"

Buy Now Datasheet
Heat Shrink Tubing, 6.35Mm Id, Po, Trans, 250Ft; Shrink Ratio Alpha Wire - 88K1090 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 6.35Mm Id, Po, Trans, 250Ft; Shrink Ratio Alpha Wire
88K1090
Heat Shrink Tubing, 6.35Mm Id, Po, Trans, 250Ft; Shrink Ratio Alpha Wire 88K1090
HEAT SHRINK TUBING, 6.35MM ID, PO, TRANS, 250FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:250ft; Length - Metric:76.2m; Colour:Clear RoHS Compliant: Yes

HEAT SHRINK TUBING, 6.35MM ID, PO, TRANS, 250FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:250ft; Length - Metric:76.2m; Colour:Clear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 8214822 F2211/4 CL003 F2211/4CL003-ND 88K1090
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing Heat Shrink Tubing, 6.35Mm Id, Po, Trans, 250Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Diameter 0.2480 inch (6.3 mm) 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-145-24-C34-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Multi-Wall Polyolefin Heat Shrink - HS-101-MW - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details