Alpha Wire shrink tube F2211/4 BK064

Description
FIT2211/4 BLACK 20X6 IN
Request a Quote Datasheet
Description
FIT2211/4 BLACK 20X6 IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2211/4 BK064 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/4 BK064
shrink tube F2211/4 BK064
FIT2211/4 BLACK 20X6 IN

FIT2211/4 BLACK 20X6 IN

Buy Now
Heat Shrink Tubing - 8395485 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
8395485
Heat Shrink Tubing 8395485
FIT-221-1/4 BK064 Heatshrink

FIT-221-1/4 BK064 Heatshrink

Supplier's Site
Heat Shrink Tubing - F2211/4BK064-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/4BK064-ND
Heat Shrink Tubing F2211/4BK064-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Heat Shrink Tubing, 6.35Mm Id, Po, Black, Pack Of 20 6In Pieces; Shrink Ratio Alpha Wire - 06M3833 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 6.35Mm Id, Po, Black, Pack Of 20 6In Pieces; Shrink Ratio Alpha Wire
06M3833
Heat Shrink Tubing, 6.35Mm Id, Po, Black, Pack Of 20 6In Pieces; Shrink Ratio Alpha Wire 06M3833
HEAT SHRINK TUBING, 6.35MM ID, PO, BLACK, PACK OF 20 6IN PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 6.35MM ID, PO, BLACK, PACK OF 20 6IN PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211/4 BK064 8395485 F2211/4BK064-ND 06M3833
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 6.35Mm Id, Po, Black, Pack Of 20 6In Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Diameter 0.2480 inch (6.3 mm) 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-2-01-QB6IN-3 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Sleeve - VMPAC-ZAH-56 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -5 to 50 C (23 to 122 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details