Alpha Wire Heat Shrink Tubing F2211/4 BK020

Description
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 40.0' (12.2m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 40.0' (12.2m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2211/4BK020-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/4BK020-ND
Heat Shrink Tubing F2211/4BK020-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 40.0' (12.2m)"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 40.0' (12.2m)"

Buy Now Datasheet
shrink tube - F2211/4 BK020 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/4 BK020
shrink tube F2211/4 BK020
1/4 40' SPOOL BLACK

1/4 40' SPOOL BLACK

Buy Now
Heat Shrink Tubing, 6.35Mm Id, Po, Black, 40Ft; Shrink Ratio Alpha Wire - 89K7907 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 6.35Mm Id, Po, Black, 40Ft; Shrink Ratio Alpha Wire
89K7907
Heat Shrink Tubing, 6.35Mm Id, Po, Black, 40Ft; Shrink Ratio Alpha Wire 89K7907
HEAT SHRINK TUBING, 6.35MM ID, PO, BLACK, 40FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:40ft; Length - Metric:12.2m; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 6.35MM ID, PO, BLACK, 40FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:40ft; Length - Metric:12.2m; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211/4BK020-ND F2211/4 BK020 89K7907
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 6.35Mm Id, Po, Black, 40Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1 1/4-01-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Reducing sleeve - DARQ-R-A-S14-S11-16-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details