Heat Shrink Tubing, part number 97F8970, features a nominal inner diameter of 12.7 mm (0.5 inches) and is made from cross-linked polyolefin material. It has a shrink ratio of approximately 2:1, allowing it to recover to a maximum diameter of 6.35 mm (0.25 inches) when heated. The tubing is red in color and is supplied in a length of 20 feet, packaged in sets of five. This product is compliant with UL Standard 224 and CSA International Standard 198, both rated for 600V. It operates effectively within a temperature range of -55°C to 135°C, with a full recovery temperature of 121°C and a minimum shrink temperature of 90°C. The tubing exhibits a tensile strength of at least 1500 psi and a minimum elongation of 200%. It is resistant to low temperatures, heat shock, and various fluids, making it suitable for a range of applications. The tubing is RoHS compliant and does not contain substances of very high concern as per REACH regulations. It has a shelf life of five years when stored at temperatures between 18°C and 35°C. This product is designed for reliable performance in electrical insulation and protection applications.
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Red 4.00' (1.22m)"
HEAT SHRINK TUBING, 12.7MM ID, PO, RED, 20FT, PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | F2211/2 RD105 | F2211/2RD105-ND | 97F8970 |
| Product Name | shrink tube | Heat Shrink Tubing | Heat Shrink Tubing, 12.7Mm Id, Po, Red, 20Ft, Pk5; Shrink Ratio Alpha Wire |
| Sleeving | Shrink Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | ||
| Operating Temperature | -55 to 135 C (-67 to 275 F) |