Alpha Wire Heat Shrink Tubing F2211/2 RD066

Description
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Red 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Red 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2211/2RD066-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/2RD066-ND
Heat Shrink Tubing F2211/2RD066-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Red 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Red 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
shrink tube - F2211/2 RD066 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/2 RD066
shrink tube F2211/2 RD066
FIT2211/2 RED 14X6 IN

FIT2211/2 RED 14X6 IN

Buy Now
Heat Shrink Tubing, 12.7Mm Id, Po, Red, 7Ft, Pk14; Shrink Ratio Alpha Wire - 97F8959 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12.7Mm Id, Po, Red, 7Ft, Pk14; Shrink Ratio Alpha Wire
97F8959
Heat Shrink Tubing, 12.7Mm Id, Po, Red, 7Ft, Pk14; Shrink Ratio Alpha Wire 97F8959
HEAT SHRINK TUBING, 12.7MM ID, PO, RED, 7FT, PK14; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 12.7MM ID, PO, RED, 7FT, PK14; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211/2RD066-ND F2211/2 RD066 97F8959
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 12.7Mm Id, Po, Red, 7Ft, Pk14; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S11-S8-12-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4724 inch (12 mm)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details