Alpha Wire shrink tube F2211/2 CL066

Description
FIT2211/2 CLEAR 14X6 IN
Request a Quote Datasheet
Description
FIT2211/2 CLEAR 14X6 IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2211/2 CL066 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/2 CL066
shrink tube F2211/2 CL066
FIT2211/2 CLEAR 14X6 IN

FIT2211/2 CLEAR 14X6 IN

Buy Now
Heat Shrink Tubing - F2211/2CL066-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/2CL066-ND
Heat Shrink Tubing F2211/2CL066-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Heat Shrink Tubing, 12.7Mm Id, Po, Trans, 7Ft, Pk14; Shrink Ratio Alpha Wire - 86K8692 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12.7Mm Id, Po, Trans, 7Ft, Pk14; Shrink Ratio Alpha Wire
86K8692
Heat Shrink Tubing, 12.7Mm Id, Po, Trans, 7Ft, Pk14; Shrink Ratio Alpha Wire 86K8692
HEAT SHRINK TUBING, 12.7MM ID, PO, TRANS, 7FT, PK14; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm; Colour:ClearRoHS Compliant: Yes

HEAT SHRINK TUBING, 12.7MM ID, PO, TRANS, 7FT, PK14; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm; Colour:ClearRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211/2 CL066 F2211/2CL066-ND 86K8692
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 12.7Mm Id, Po, Trans, 7Ft, Pk14; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S9-16-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Multi-Wall Polyolefin Heat Shrink - HS-101-MW - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details