Alpha Wire shrink tube F2211/2 CL016

Description
1/2 X 150' SPOOL CLEAR
Request a Quote Datasheet
Description
1/2 X 150' SPOOL CLEAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2211/2 CL016 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/2 CL016
shrink tube F2211/2 CL016
1/2 X 150' SPOOL CLEAR

1/2 X 150' SPOOL CLEAR

Buy Now
Heat Shrink Tubing - F2211/2CL016-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/2CL016-ND
Heat Shrink Tubing F2211/2CL016-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Clear 150.0' (45.7m)"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Clear 150.0' (45.7m)"

Buy Now Datasheet
Heat Shrink Tubing - 8214878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
8214878
Heat Shrink Tubing 8214878
F2211/2 CL016 heatshrink

F2211/2 CL016 heatshrink

Supplier's Site
Heat Shrink Tubing, 12.7Mm Id, Po, Trans, 150Ft; Shrink Ratio Alpha Wire - 92F7126 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12.7Mm Id, Po, Trans, 150Ft; Shrink Ratio Alpha Wire
92F7126
Heat Shrink Tubing, 12.7Mm Id, Po, Trans, 150Ft; Shrink Ratio Alpha Wire 92F7126
HEAT SHRINK TUBING, 12.7MM ID, PO, TRANS, 150FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:150ft; Length - Metric:45.7m; Product Range:-RoHS Compliant: Yes

HEAT SHRINK TUBING, 12.7MM ID, PO, TRANS, 150FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:150ft; Length - Metric:45.7m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211/2 CL016 F2211/2CL016-ND 8214878 92F7126
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 12.7Mm Id, Po, Trans, 150Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Push-in sleeve - NPQH-D-S12-E-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature 0.0 to 150 C (32 to 302 F)
View Details
Polyolefin Heat Shrink Tubing - HS-101 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details