Alpha Wire Heat Shrink Tubing F2211/2 CL007

Description
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Clear 50.0' (15.2m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Clear 50.0' (15.2m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2211/2CL007-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/2CL007-ND
Heat Shrink Tubing F2211/2CL007-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Clear 50.0' (15.2m)"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Clear 50.0' (15.2m)"

Buy Now Datasheet
shrink tube - F2211/2 CL007 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/2 CL007
shrink tube F2211/2 CL007
1/2 X 50' SPOOL CLEAR

1/2 X 50' SPOOL CLEAR

Buy Now
Heat Shrink Tubing, 12.7Mm Id, Po, Trans, 50Ft; Shrink Ratio Alpha Wire - 98B0349 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12.7Mm Id, Po, Trans, 50Ft; Shrink Ratio Alpha Wire
98B0349
Heat Shrink Tubing, 12.7Mm Id, Po, Trans, 50Ft; Shrink Ratio Alpha Wire 98B0349
HEAT SHRINK TUBING, 12.7MM ID, PO, TRANS, 50FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:50ft; Length - Metric:15.24m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 12.7MM ID, PO, TRANS, 50FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:50ft; Length - Metric:15.24m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211/2CL007-ND F2211/2 CL007 98B0349
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 12.7Mm Id, Po, Trans, 50Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/16-07-QB6IN-28 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Reducing sleeve - DARQ-R-A-S17-S14-17-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details