Alpha Wire Heat Shrink Tubing F2211/2 BL105

Description
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Blue 4.00' (1.22m)"
Request a Quote
Description
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Blue 4.00' (1.22m)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Heat Shrink Tubing, part number 97F8969, features a nominal inner diameter of 12.7 mm (0.5 inches) and is constructed from cross-linked polyolefin material. It has a shrink ratio of approximately 2:1, allowing it to recover to a maximum inner diameter of 6.35 mm (0.25 inches) when heated. The tubing is available in blue and comes in a package of five, with a total length of 20 feet (approximately 6.1 meters). This product is compliant with UL Standard 224 and CSA International Standard 198, ensuring it meets industry safety standards. It operates effectively within a temperature range of -55°C to 135°C and has a full recovery temperature of 121°C. The tubing exhibits a minimum tensile strength of 1500 psi and a minimum elongation of 200%, making it suitable for various applications requiring durability and flexibility. Additionally, the tubing is RoHS compliant, indicating it does not contain hazardous substances as defined by the EU Directive 2002/95/EC. It has a shelf life of five years when stored at temperatures between 18°C and 35°C. The product also demonstrates excellent resistance to water absorption, corrosion, and various fluids, making it a reliable choice for protecting electrical connections and components in diverse environments.

Datasheet Summary
Powered by GS/AI

Heat Shrink Tubing, part number 97F8969, features a nominal inner diameter of 12.7 mm (0.5 inches) and is constructed from cross-linked polyolefin material. It has a shrink ratio of approximately 2:1, allowing it to recover to a maximum inner diameter of 6.35 mm (0.25 inches) when heated. The tubing is available in blue and comes in a package of five, with a total length of 20 feet (approximately 6.1 meters). This product is compliant with UL Standard 224 and CSA International Standard 198, ensuring it meets industry safety standards. It operates effectively within a temperature range of -55°C to 135°C and has a full recovery temperature of 121°C. The tubing exhibits a minimum tensile strength of 1500 psi and a minimum elongation of 200%, making it suitable for various applications requiring durability and flexibility. Additionally, the tubing is RoHS compliant, indicating it does not contain hazardous substances as defined by the EU Directive 2002/95/EC. It has a shelf life of five years when stored at temperatures between 18°C and 35°C. The product also demonstrates excellent resistance to water absorption, corrosion, and various fluids, making it a reliable choice for protecting electrical connections and components in diverse environments.

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2211/2BL105-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/2BL105-ND
Heat Shrink Tubing F2211/2BL105-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Blue 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Blue 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - F2211/2 BL105 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/2 BL105
shrink tube F2211/2 BL105
1/2 5X4' BX BLUE TUB

1/2 5X4' BX BLUE TUB

Buy Now
Heat Shrink Tubing, 12.7Mm Id, Po, Blue, 20Ft, Pk5; Shrink Ratio Alpha Wire - 97F8969 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12.7Mm Id, Po, Blue, 20Ft, Pk5; Shrink Ratio Alpha Wire
97F8969
Heat Shrink Tubing, 12.7Mm Id, Po, Blue, 20Ft, Pk5; Shrink Ratio Alpha Wire 97F8969
HEAT SHRINK TUBING, 12.7MM ID, PO, BLUE, 20FT, PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 12.7MM ID, PO, BLUE, 20FT, PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211/2BL105-ND F2211/2 BL105 97F8969
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 12.7Mm Id, Po, Blue, 20Ft, Pk5; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/4-01-SS200FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Reducing sleeve - DARQ-R-A-S14-S9-16-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details