Alpha Wire shrink tube F2211/2 BK066

Description
FIT2211/2 BLACK 14X6 IN
Request a Quote Datasheet
Description
FIT2211/2 BLACK 14X6 IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2211/2 BK066 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/2 BK066
shrink tube F2211/2 BK066
FIT2211/2 BLACK 14X6 IN

FIT2211/2 BLACK 14X6 IN

Buy Now
Heat Shrink Tubing - 8395494 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
8395494
Heat Shrink Tubing 8395494
FIT-221-1/2 BK066 Heatshrink

FIT-221-1/2 BK066 Heatshrink

Supplier's Site
Heat Shrink Tubing - F2211/2BK066-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/2BK066-ND
Heat Shrink Tubing F2211/2BK066-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Heat Shrink Tubing, 12.7Mm Id, Po, Black, 7Ft, Pk14; Shrink Ratio Alpha Wire - 37F6996 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12.7Mm Id, Po, Black, 7Ft, Pk14; Shrink Ratio Alpha Wire
37F6996
Heat Shrink Tubing, 12.7Mm Id, Po, Black, 7Ft, Pk14; Shrink Ratio Alpha Wire 37F6996
HEAT SHRINK TUBING, 12.7MM ID, PO, BLACK, 7FT, PK14; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 12.7MM ID, PO, BLACK, 7FT, PK14; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211/2 BK066 8395494 F2211/2BK066-ND 37F6996
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 12.7Mm Id, Po, Black, 7Ft, Pk14; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Diameter 0.5000 inch (12.7 mm) 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S11-S8-12 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4724 inch (12 mm)
View Details
Chlorinated Polyolefin Elastomer Heat Shrink Tubing - HSN-100 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details