Alpha Wire Heat Shrink Tubing F2211/2 BK025

Description
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 32.0' (9.8m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 32.0' (9.8m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2211/2BK025-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/2BK025-ND
Heat Shrink Tubing F2211/2BK025-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 32.0' (9.8m)"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 32.0' (9.8m)"

Buy Now Datasheet
shrink tube - F2211/2 BK025 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/2 BK025
shrink tube F2211/2 BK025
FIT2211/2 BLACK 32 FT

FIT2211/2 BLACK 32 FT

Buy Now
Heat Shrink Tubing, 12.7Mm Id, Po, Black, 32Ft; Shrink Ratio Alpha Wire - 86K8691 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12.7Mm Id, Po, Black, 32Ft; Shrink Ratio Alpha Wire
86K8691
Heat Shrink Tubing, 12.7Mm Id, Po, Black, 32Ft; Shrink Ratio Alpha Wire 86K8691
HEAT SHRINK TUBING, 12.7MM ID, PO, BLACK, 32FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:32ft; Length - Metric:9.75m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 12.7MM ID, PO, BLACK, 32FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:32ft; Length - Metric:9.75m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211/2BK025-ND F2211/2 BK025 86K8691
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 12.7Mm Id, Po, Black, 32Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/8-01-SS250FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Reducing sleeve - DARQ-R-A-S14-S9-16-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details