Alpha Wire Heat Shrink Tubing F2211/2 BK016

Description
F2211/2 BK016 heatshrink
Request a Quote Datasheet
Description
F2211/2 BK016 heatshrink
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 8214875 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
8214875
Heat Shrink Tubing 8214875
F2211/2 BK016 heatshrink

F2211/2 BK016 heatshrink

Supplier's Site
Heat Shrink Tubing - F2211/2BK016-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/2BK016-ND
Heat Shrink Tubing F2211/2BK016-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 150.0' (45.7m)"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 150.0' (45.7m)"

Buy Now Datasheet
shrink tube - F2211/2 BK016 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/2 BK016
shrink tube F2211/2 BK016
1/2 X 150' SPOOL BLACK

1/2 X 150' SPOOL BLACK

Buy Now
Heat Shrink Tubing, 12.7Mm Id, Po, Black, 150Ft; Shrink Ratio Alpha Wire - 93B4293 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12.7Mm Id, Po, Black, 150Ft; Shrink Ratio Alpha Wire
93B4293
Heat Shrink Tubing, 12.7Mm Id, Po, Black, 150Ft; Shrink Ratio Alpha Wire 93B4293
HEAT SHRINK TUBING, 12.7MM ID, PO, BLACK, 150FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:150ft; Length - Metric:45.7m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 12.7MM ID, PO, BLACK, 150FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:150ft; Length - Metric:45.7m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 8214875 F2211/2BK016-ND F2211/2 BK016 93B4293
Product Name Heat Shrink Tubing Heat Shrink Tubing shrink tube Heat Shrink Tubing, 12.7Mm Id, Po, Black, 150Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Diameter 0.5000 inch (12.7 mm) 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S12-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
TractionPlus™ Roller Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details