Alpha Wire shrink tube F2211/2 BK007

Description
FIT2211/2 BLACK 50 FT
Request a Quote Datasheet
Description
FIT2211/2 BLACK 50 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2211/2 BK007 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/2 BK007
shrink tube F2211/2 BK007
FIT2211/2 BLACK 50 FT

FIT2211/2 BLACK 50 FT

Buy Now
Heat Shrink Tubing - 2780049 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
2780049
Heat Shrink Tubing 2780049
FIT SHRINK TUBING

FIT SHRINK TUBING

Supplier's Site
Heat Shrink Tubing - F2211/2BK007-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/2BK007-ND
Heat Shrink Tubing F2211/2BK007-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 50.0' (15.2m)"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 50.0' (15.2m)"

Buy Now Datasheet
Heat Shrink Tubing, 12.7Mm Id, Po, Black, 50Ft; Shrink Ratio Alpha Wire - 92F7553 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12.7Mm Id, Po, Black, 50Ft; Shrink Ratio Alpha Wire
92F7553
Heat Shrink Tubing, 12.7Mm Id, Po, Black, 50Ft; Shrink Ratio Alpha Wire 92F7553
HEAT SHRINK TUBING, 12.7MM ID, PO, BLACK, 50FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:50ft; Length - Metric:15.24m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 12.7MM ID, PO, BLACK, 50FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:50ft; Length - Metric:15.24m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211/2 BK007 2780049 F2211/2BK007-ND 92F7553
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 12.7Mm Id, Po, Black, 50Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Diameter 0.5000 inch (12.7 mm) 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Heat Shrink Tubing - 0450094003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Cable Sleeves - 1893172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to ? C (-4 to ? F)
Diameter 0.1181 to 0.5000 inch (3 to 12.7 mm)
View Details
Brimflex™ Vinyl Covered Fiberglass Sleeving - B130 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature -20 to 130 C (-4 to 266 F)
View Details