Alpha Wire shrink tube F2211/16 YL103

Description
1/16 100' BX (25x4') Y
Request a Quote Datasheet
Description
1/16 100' BX (25x4') Y
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2211/16 YL103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/16 YL103
shrink tube F2211/16 YL103
1/16 100' BX (25x4') Y

1/16 100' BX (25x4') Y

Buy Now
Heat Shrink Tubing - F2211/16YL103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/16YL103-ND
Heat Shrink Tubing F2211/16YL103-ND
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Yellow 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Yellow 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 1.6Mm Id, Po, Yellow, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire - 97F8997 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.6Mm Id, Po, Yellow, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire
97F8997
Heat Shrink Tubing, 1.6Mm Id, Po, Yellow, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire 97F8997
HEAT SHRINK TUBING, 1.6MM ID, PO, YELLOW, PACK OF 25 4FT PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.6MM ID, PO, YELLOW, PACK OF 25 4FT PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211/16 YL103 F2211/16YL103-ND 97F8997
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 1.6Mm Id, Po, Yellow, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Sleeve - VMPAC-ZAH-36 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -5 to 50 C (23 to 122 F)
View Details
PVDF Heat Shrink Tubing - HSK-600 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Difluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details