Alpha Wire Heat Shrink Tubing F2211/16 YL001

Description
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Yellow 1000.0' (304.8m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Yellow 1000.0' (304.8m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2211/16YL001-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/16YL001-ND
Heat Shrink Tubing F2211/16YL001-ND
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Yellow 1000.0' (304.8m)"

"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Yellow 1000.0' (304.8m)"

Buy Now Datasheet
shrink tube - F2211/16 YL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/16 YL001
shrink tube F2211/16 YL001
1/16 1000' SP YELLOW

1/16 1000' SP YELLOW

Buy Now
Heat Shrink Tubing, 1.6Mm Id, Po, Yellow, 1000Ft; Shrink Ratio Alpha Wire - 92F7202 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.6Mm Id, Po, Yellow, 1000Ft; Shrink Ratio Alpha Wire
92F7202
Heat Shrink Tubing, 1.6Mm Id, Po, Yellow, 1000Ft; Shrink Ratio Alpha Wire 92F7202
HEAT SHRINK TUBING, 1.6MM ID, PO, YELLOW, 1000FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:1000ft; Length - Metric:305m; Colour:Yellow RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.6MM ID, PO, YELLOW, 1000FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:1000ft; Length - Metric:305m; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211/16YL001-ND F2211/16 YL001 92F7202
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 1.6Mm Id, Po, Yellow, 1000Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Spiral Wrap Tubings for Harnessing, Polyethylene (Clear) - PSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Operating Temperature -76.11 to 102 C (-105 to 215 F)
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S8-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details