Alpha Wire Heat Shrink Tubing F2211/16 WH103

Description
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 White 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 White 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2211/16WH103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/16WH103-ND
Heat Shrink Tubing F2211/16WH103-ND
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 White 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 White 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - F2211/16 WH103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/16 WH103
shrink tube F2211/16 WH103
FIT2211/16 WHITE 25X4 F

FIT2211/16 WHITE 25X4 F

Buy Now
Heat Shrink Tubing, 1.6Mm Id, Po, White, 100Ft, Pk25; Shrink Ratio Alpha Wire - 28B5389 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.6Mm Id, Po, White, 100Ft, Pk25; Shrink Ratio Alpha Wire
28B5389
Heat Shrink Tubing, 1.6Mm Id, Po, White, 100Ft, Pk25; Shrink Ratio Alpha Wire 28B5389
HEAT SHRINK TUBING, 1.6MM ID, PO, WHITE, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:White; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.6MM ID, PO, WHITE, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:White; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211/16WH103-ND F2211/16 WH103 28B5389
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 1.6Mm Id, Po, White, 100Ft, Pk25; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Protective Hoses, Solid Tubing, Sleeving - 2171-MK-4-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
View Details
Cross-Linked PVC Heat Shrink - HS-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details