Alpha Wire shrink tube F2211/16 WH017

Description
FIT2211/16 WHITE 70 FT
Request a Quote Datasheet
Description
FIT2211/16 WHITE 70 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2211/16 WH017 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/16 WH017
shrink tube F2211/16 WH017
FIT2211/16 WHITE 70 FT

FIT2211/16 WHITE 70 FT

Buy Now
Heat Shrink Tubing - F2211/16WH017-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/16WH017-ND
Heat Shrink Tubing F2211/16WH017-ND
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 White 70.0' (21.3m)"

"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 White 70.0' (21.3m)"

Buy Now Datasheet
Heat Shrink Tubing, 0.79Mm Id, White, 70Ft; Shrink Ratio Alpha Wire - 66F2655 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 0.79Mm Id, White, 70Ft; Shrink Ratio Alpha Wire
66F2655
Heat Shrink Tubing, 0.79Mm Id, White, 70Ft; Shrink Ratio Alpha Wire 66F2655
HEAT SHRINK TUBING, 0.79MM ID, WHITE, 70FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:White; Length - Imperial:70ft; Length - Metric:21.336m RoHS Compliant: Yes

HEAT SHRINK TUBING, 0.79MM ID, WHITE, 70FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:White; Length - Imperial:70ft; Length - Metric:21.336m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211/16 WH017 F2211/16WH017-ND 66F2655
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 0.79Mm Id, White, 70Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Push-in sleeve - NPQH-D-S4-E-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature 0.0 to 150 C (32 to 302 F)
View Details
Chlorinated Polyolefin Elastomer Heat Shrink Tubing - HSN-100 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details