Alpha Wire Heat Shrink Tubing F2211/16 RD103

Description
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Red 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Red 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2211/16RD103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/16RD103-ND
Heat Shrink Tubing F2211/16RD103-ND
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Red 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Red 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - F2211/16 RD103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/16 RD103
shrink tube F2211/16 RD103
FIT2211/16 RED 25X4 FT

FIT2211/16 RED 25X4 FT

Buy Now
Heat Shrink Tubing, 1.6Mm Id, Po, Red, 100Ft, Pk25; Shrink Ratio Alpha Wire - 94B9267 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.6Mm Id, Po, Red, 100Ft, Pk25; Shrink Ratio Alpha Wire
94B9267
Heat Shrink Tubing, 1.6Mm Id, Po, Red, 100Ft, Pk25; Shrink Ratio Alpha Wire 94B9267
HEAT SHRINK TUBING, 1.6MM ID, PO, RED, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.6MM ID, PO, RED, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211/16RD103-ND F2211/16 RD103 94B9267
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 1.6Mm Id, Po, Red, 100Ft, Pk25; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fluoroelastomer Heat Shrink Tubing - HS-VTN - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Fluoroelastomer
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
shrink tube - 025633N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Sleeves - 1811983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.2756 to 0.5512 inch (7 to 14 mm)
View Details
Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details