Alpha Wire shrink tube F2211/16 CL103

Description
FIT2211/16 CLEAR 25X4 F
Request a Quote Datasheet
Description
FIT2211/16 CLEAR 25X4 F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2211/16 CL103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/16 CL103
shrink tube F2211/16 CL103
FIT2211/16 CLEAR 25X4 F

FIT2211/16 CLEAR 25X4 F

Buy Now
Heat Shrink Tubing - F2211/16CL103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/16CL103-ND
Heat Shrink Tubing F2211/16CL103-ND
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Clear 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Clear 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 1.6Mm Id, Po, Trans, 100Ft, Pk25; Shrink Ratio Alpha Wire - 37F7016 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.6Mm Id, Po, Trans, 100Ft, Pk25; Shrink Ratio Alpha Wire
37F7016
Heat Shrink Tubing, 1.6Mm Id, Po, Trans, 100Ft, Pk25; Shrink Ratio Alpha Wire 37F7016
HEAT SHRINK TUBING, 1.6MM ID, PO, TRANS, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m; Colour:ClearRoHS Compliant: Yes

HEAT SHRINK TUBING, 1.6MM ID, PO, TRANS, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m; Colour:ClearRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211/16 CL103 F2211/16CL103-ND 37F7016
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 1.6Mm Id, Po, Trans, 100Ft, Pk25; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S11-17-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
TractionPlus™ Roller Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details