Alpha Wire Heat Shrink Tubing F2211/16 CL060

Description
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2211/16CL060-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/16CL060-ND
Heat Shrink Tubing F2211/16CL060-ND
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
shrink tube - F2211/16 CL060 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/16 CL060
shrink tube F2211/16 CL060
FIT2211/16 CLEAR 36X6 I

FIT2211/16 CLEAR 36X6 I

Buy Now
Heat Shrink Tubing, 1.6Mm Id, Po, Trans, 18Ft, Pk36; Shrink Ratio Alpha Wire - 37F6981 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.6Mm Id, Po, Trans, 18Ft, Pk36; Shrink Ratio Alpha Wire
37F6981
Heat Shrink Tubing, 1.6Mm Id, Po, Trans, 18Ft, Pk36; Shrink Ratio Alpha Wire 37F6981
HEAT SHRINK TUBING, 1.6MM ID, PO, TRANS, 18FT, PK36; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm; Length:6" RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.6MM ID, PO, TRANS, 18FT, PK36; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm; Length:6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211/16CL060-ND F2211/16 CL060 37F6981
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 1.6Mm Id, Po, Trans, 18Ft, Pk36; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S22-S16-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details