Alpha Wire Heat Shrink Tubing F2211/16 CL005

Description
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Clear 100.0' (30.5m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Clear 100.0' (30.5m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2211/16CL005-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/16CL005-ND
Heat Shrink Tubing F2211/16CL005-ND
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Clear 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Clear 100.0' (30.5m)"

Buy Now Datasheet
shrink tube - F2211/16 CL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/16 CL005
shrink tube F2211/16 CL005
FIT2211/16 CLEAR 100 FT

FIT2211/16 CLEAR 100 FT

Buy Now
Heat Shrink Tubing, 1.6Mm Id, Po, Trans, 100Ft; Shrink Ratio Alpha Wire - 28B5373 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.6Mm Id, Po, Trans, 100Ft; Shrink Ratio Alpha Wire
28B5373
Heat Shrink Tubing, 1.6Mm Id, Po, Trans, 100Ft; Shrink Ratio Alpha Wire 28B5373
HEAT SHRINK TUBING, 1.6MM ID, PO, TRANS, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:-RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.6MM ID, PO, TRANS, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211/16CL005-ND F2211/16 CL005 28B5373
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 1.6Mm Id, Po, Trans, 100Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-501 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Push-in sleeve - NPQH-D-S6-E-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature 0.0 to 150 C (32 to 302 F)
View Details
Polyolefin Heat Shrink Tubing - HS-101-3X - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details