Alpha Wire shrink tube F2211/16 BL060

Description
FIT2211/16 BLUE 36X6 IN
Request a Quote Datasheet
Description
FIT2211/16 BLUE 36X6 IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2211/16 BL060 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/16 BL060
shrink tube F2211/16 BL060
FIT2211/16 BLUE 36X6 IN

FIT2211/16 BLUE 36X6 IN

Buy Now
Heat Shrink Tubing - F2211/16BL060-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/16BL060-ND
Heat Shrink Tubing F2211/16BL060-ND
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Blue 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Blue 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Heat Shrink Tubing, 1.6Mm Id, Po, Blue, 18Ft, Pk36; Shrink Ratio Alpha Wire - 97F8998 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.6Mm Id, Po, Blue, 18Ft, Pk36; Shrink Ratio Alpha Wire
97F8998
Heat Shrink Tubing, 1.6Mm Id, Po, Blue, 18Ft, Pk36; Shrink Ratio Alpha Wire 97F8998
HEAT SHRINK TUBING, 1.6MM ID, PO, BLUE, 18FT, PK36; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.6MM ID, PO, BLUE, 18FT, PK36; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211/16 BL060 F2211/16BL060-ND 97F8998
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 1.6Mm Id, Po, Blue, 18Ft, Pk36; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S27-S17-27 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.06 inch (27 mm)
View Details
Fluoroelastomer Heat Shrink Tubing - HS-VTN - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Fluoroelastomer
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details