Alpha Wire shrink tube F2211/16 BK103

Description
1/16 100' BX (25x4') B
Request a Quote Datasheet
Description
1/16 100' BX (25x4') B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2211/16 BK103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/16 BK103
shrink tube F2211/16 BK103
1/16 100' BX (25x4') B

1/16 100' BX (25x4') B

Buy Now
Heat Shrink Tubing - F2211/16BK103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/16BK103-ND
Heat Shrink Tubing F2211/16BK103-ND
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing - 8395454 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
8395454
Heat Shrink Tubing 8395454
FIT-221-1/16 BK103 Heatshrink

FIT-221-1/16 BK103 Heatshrink

Supplier's Site
Heat-Shrink Tubing, 2 Alpha Wire - 96B0790 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Alpha Wire
96B0790
Heat-Shrink Tubing, 2 Alpha Wire 96B0790
HEAT-SHRINK TUBING, 2:1, BLACK, 1.22M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; Product Range:FIT-221 Series RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, BLACK, 1.22M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; Product Range:FIT-221 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211/16 BK103 F2211/16BK103-ND 8395454 96B0790
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing Heat-Shrink Tubing, 2 Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-06-QB6IN-14 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Reducing sleeve - DARQ-R-A-S22-S17-22-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details