Alpha Wire Heat Shrink Tubing F2211/16 BK060

Description
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2211/16BK060-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/16BK060-ND
Heat Shrink Tubing F2211/16BK060-ND
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
shrink tube - F2211/16 BK060 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/16 BK060
shrink tube F2211/16 BK060
1/16 36X6 PCS BLK T

1/16 36X6 PCS BLK T

Buy Now
Heat Shrink Tubing, 1.6Mm Id, Po, Black, 18Ft, Pk36; Shrink Ratio Alpha Wire - 37F6990 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.6Mm Id, Po, Black, 18Ft, Pk36; Shrink Ratio Alpha Wire
37F6990
Heat Shrink Tubing, 1.6Mm Id, Po, Black, 18Ft, Pk36; Shrink Ratio Alpha Wire 37F6990
HEAT SHRINK TUBING, 1.6MM ID, PO, BLACK, 18FT, PK36; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.6MM ID, PO, BLACK, 18FT, PK36; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211/16BK060-ND F2211/16 BK060 37F6990
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 1.6Mm Id, Po, Black, 18Ft, Pk36; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S12-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Multi-Wall Polyolefin Heat Shrinkable Tubing - HS-101-MW-3:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details