Alpha Wire Heat Shrink Tubing F2211/16 BK017

Description
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Black 70.0' (21.3m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Black 70.0' (21.3m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2211/16BK017-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/16BK017-ND
Heat Shrink Tubing F2211/16BK017-ND
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Black 70.0' (21.3m)"

"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Black 70.0' (21.3m)"

Buy Now Datasheet
shrink tube - F2211/16 BK017 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/16 BK017
shrink tube F2211/16 BK017
1/16 70' SPOOL BLK TU

1/16 70' SPOOL BLK TU

Buy Now
Heat Shrink Tubing, 0.79Mm Id, Black, 70Ft; Shrink Ratio Alpha Wire - 61H3419 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 0.79Mm Id, Black, 70Ft; Shrink Ratio Alpha Wire
61H3419
Heat Shrink Tubing, 0.79Mm Id, Black, 70Ft; Shrink Ratio Alpha Wire 61H3419
HEAT SHRINK TUBING, 0.79MM ID, BLACK, 70FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:70ft; Length - Metric:21.336m RoHS Compliant: Yes

HEAT SHRINK TUBING, 0.79MM ID, BLACK, 70FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:70ft; Length - Metric:21.336m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211/16BK017-ND F2211/16 BK017 61H3419
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 0.79Mm Id, Black, 70Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Tubing 3/4 In. Shrink(2:1) 4 FT.L; ThinWall ; Int. Dia. 19.1 mm - 70133164 - Allied Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Length 48 inch (1219 mm)
View Details
Reducing sleeve - DARQ-R-A-S22-S17-22-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details