Alpha Wire shrink tube F2211/16 BK001

Description
1/16 1000' SPOOL BLK
Request a Quote Datasheet
Description
1/16 1000' SPOOL BLK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2211/16 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/16 BK001
shrink tube F2211/16 BK001
1/16 1000' SPOOL BLK

1/16 1000' SPOOL BLK

Buy Now
Heat Shrink Tubing - F2211/16BK001-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/16BK001-ND
Heat Shrink Tubing F2211/16BK001-ND
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Black 1000.0' (304.8m)"

"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Black 1000.0' (304.8m)"

Buy Now Datasheet
Heat Shrink Tubing, 1.6Mm Id, Po, Black, 1000Ft; Shrink Ratio Alpha Wire - 99F7273 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.6Mm Id, Po, Black, 1000Ft; Shrink Ratio Alpha Wire
99F7273
Heat Shrink Tubing, 1.6Mm Id, Po, Black, 1000Ft; Shrink Ratio Alpha Wire 99F7273
HEAT SHRINK TUBING, 1.6MM ID, PO, BLACK, 1000FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1000ft; Length - Metric:305m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.6MM ID, PO, BLACK, 1000FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1000ft; Length - Metric:305m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211/16 BK001 F2211/16BK001-ND 99F7273
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 1.6Mm Id, Po, Black, 1000Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-145-12-C34-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Cushioning Roller Covering System -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic; Nitrile butadiene foam rubber
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details