F18049RW BLACK BULK FT
Alpha Wire Industrial Series F Continuous Flex Control cable is ideal for both single-axis and multi-axis motion control and robotic applications requiring continuous flexing. 18 AWG, 49 conductor unshielded TPE black jacket is rated up to 20 million flex life cycles. Alpha part number F18049RW BK199 .
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : F18049RW BK199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series F AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 49 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Red Insulation 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 41x34 SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.95 NOMINAL OD (MM) : 24.51 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -5°C to +90°C STATIC TEMPERATURE RATING : -25°C to +90°C MIN BEND RADIUS : 10X diameter ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC APPLICATION : High-flex equipment; Robotics; Machine tools; Automated pick-and-place systems; Automated handling systems
AWIS SERIES F / BULK FT
| Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | F18049RW BK199 | ALPF18049RW-BK199 | 89R2126 |
| Product Name | Multi-Conductor & Paired Cables | Alpha Wire Industrial Series F Continuous Flex Control Cable - 18 AWG 49 Conductor - Unshielded - Black | Awis Series F / Bulk Ft Alpha Wire |
| Product Type | Multiconductor Cable | ||
| Cable Jacket | Thermoplastic Elastomer (TPE) | ||
| Cable Conductor | Copper; Bare copper | ||
| Cable Shielding | No Shielding; Unshielded | ||
| Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL PLTC |