Alpha Wire Industrial Series Cable, IndustrialSeriesF F18049KW

Description
Alpha Wire Series F Continuous Flex Control cable offers industry-leading mechanical and electrical performance for high-flex cable track applications. Series F Key features: Up to 20 million continuous rolling flex cycles 18 - 8 AWG 3 - 65 conductors PVC/nylon insulation Thermoplastic elastomer jacket UL Type TC-ER (600 V) UL Type PLTC (300 V) / (18-12AWG only) Sunlight-resistant
Datasheet
Description
Alpha Wire Series F Continuous Flex Control cable offers industry-leading mechanical and electrical performance for high-flex cable track applications. Series F Key features: Up to 20 million continuous rolling flex cycles 18 - 8 AWG 3 - 65 conductors PVC/nylon insulation Thermoplastic elastomer jacket UL Type TC-ER (600 V) UL Type PLTC (300 V) / (18-12AWG only) Sunlight-resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Series Cable, IndustrialSeriesF - F18049KW - Alpha Wire
Elizabeth, NJ, United States
Industrial Series Cable, IndustrialSeriesF
F18049KW
Industrial Series Cable, IndustrialSeriesF F18049KW
Alpha Wire Series F Continuous Flex Control cable offers industry-leading mechanical and electrical performance for high-flex cable track applications. Series F Key features: Up to 20 million continuous rolling flex cycles 18 - 8 AWG 3 - 65 conductors PVC/nylon insulation Thermoplastic elastomer jacket UL Type TC-ER (600 V) UL Type PLTC (300 V) / (18-12AWG only) Sunlight-resistant

Alpha Wire Series F Continuous Flex Control cable offers industry-leading mechanical and electrical performance for high-flex cable track applications.

Series F Key features:

  • Up to 20 million continuous rolling flex cycles
  • 18 - 8 AWG
  • 3 - 65 conductors
  • PVC/nylon insulation
  • Thermoplastic elastomer jacket
  • UL Type TC-ER (600 V)
  • UL Type PLTC (300 V) / (18-12AWG only)
  • Sunlight-resistant
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number F18049KW
Product Name Industrial Series Cable, IndustrialSeriesF
Product Type Multiconductor Cable
Cable Jacket TPE
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; 18 (41/34) AWG Bare Copper', '0.047']
Unlock Full Specs
to access all available technical data

Similar Products

High-Speed DB37 Cable - PCL-10137H-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
2 suppliers
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
Control cable - NEBC-S1H15-E-5.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details