The Alpha Wire part number F18042KW is an Industrial Series Cable designed for high-flex applications. It features 42 conductors with an 18 AWG size, utilizing bare copper for the conductors. The cable is insulated with a nominal PVC and nylon combination, providing a wall thickness of 0.016 inches. The overall jacket is made of thermoplastic elastomer (TPE) with a wall thickness of 0.085 inches, ensuring durability and flexibility. This cable is rated for a maximum voltage of 600 VRMS and can operate in a temperature range from -40°C to 90°C for static applications, and -5°C to 90°C for dynamic use. It is suitable for continuous flexing applications with a cycle count of less than 20 million cycles. The cable is also sunlight-resistant and complies with various standards, including UL Type TC-ER and PLTC, making it suitable for both wet and dry environments. The cable has a capacitance of 26 pF/ft and an inductance of 0.19 OºH/ft, with a conductor DCR of 6.7 Ω/1000 ft at 20°C. It is packaged in bulk and is compliant with RoHS directives, ensuring it does not contain hazardous substances. This product is ideal for engineers seeking a reliable and flexible cable solution for demanding applications.
Alpha Wire Series F Continuous Flex Control cable offers industry-leading mechanical and electrical performance for high-flex cable track applications.
Series F Key features:
| Alpha Wire | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | F18042KW |
| Product Name | Industrial Series Cable, IndustrialSeriesF |
| Product Type | Multiconductor Cable |
| Cable Jacket | TPE |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; 18 (41/34) AWG Bare Copper', '0.047'] |