Alpha Wire Industrial Series Cable, IndustrialSeriesF F18034RW

Description
Alpha Wire Series F Continuous Flex Control cable offers industry-leading mechanical and electrical performance for high-flex cable track applications. Series F Key features: Up to 20 million continuous rolling flex cycles 18 - 8 AWG 3 - 65 conductors PVC/nylon insulation Thermoplastic elastomer jacket UL Type TC-ER (600 V) UL Type PLTC (300 V) / (18-12AWG only) Sunlight-resistant
Description
Alpha Wire Series F Continuous Flex Control cable offers industry-leading mechanical and electrical performance for high-flex cable track applications. Series F Key features: Up to 20 million continuous rolling flex cycles 18 - 8 AWG 3 - 65 conductors PVC/nylon insulation Thermoplastic elastomer jacket UL Type TC-ER (600 V) UL Type PLTC (300 V) / (18-12AWG only) Sunlight-resistant
Datasheet
Datasheet Summary
Powered by GS/AI

The Alpha Wire part number F18034RW is an 18 AWG, 34-conductor cable designed for continuous flex applications. It features a combination of PVC and nylon insulation with a thermoplastic elastomer jacket, providing durability and flexibility. The cable is rated for a voltage of 600 VRMS and is suitable for both wet and dry environments, with a temperature range of -40¬8C to 90¬8C. It is compliant with UL Type TC-ER and PLTC specifications, ensuring it meets industry standards for control and power applications. The cable is also sunlight-resistant and capable of withstanding up to 20 million flex cycles, making it ideal for high-flex cable track applications. Additionally, it complies with RoHS directives, indicating it is free from hazardous substances.

Datasheet Summary
Powered by GS/AI

The Alpha Wire part number F18034RW is an 18 AWG, 34-conductor cable designed for continuous flex applications. It features a combination of PVC and nylon insulation with a thermoplastic elastomer jacket, providing durability and flexibility. The cable is rated for a voltage of 600 VRMS and is suitable for both wet and dry environments, with a temperature range of -40¬8C to 90¬8C. It is compliant with UL Type TC-ER and PLTC specifications, ensuring it meets industry standards for control and power applications. The cable is also sunlight-resistant and capable of withstanding up to 20 million flex cycles, making it ideal for high-flex cable track applications. Additionally, it complies with RoHS directives, indicating it is free from hazardous substances.

Suppliers

Company
Product
Description
Supplier Links
Industrial Series Cable, IndustrialSeriesF - F18034RW - Alpha Wire
Elizabeth, NJ, United States
Industrial Series Cable, IndustrialSeriesF
F18034RW
Industrial Series Cable, IndustrialSeriesF F18034RW
Alpha Wire Series F Continuous Flex Control cable offers industry-leading mechanical and electrical performance for high-flex cable track applications. Series F Key features: Up to 20 million continuous rolling flex cycles 18 - 8 AWG 3 - 65 conductors PVC/nylon insulation Thermoplastic elastomer jacket UL Type TC-ER (600 V) UL Type PLTC (300 V) / (18-12AWG only) Sunlight-resistant

Alpha Wire Series F Continuous Flex Control cable offers industry-leading mechanical and electrical performance for high-flex cable track applications.

Series F Key features:

  • Up to 20 million continuous rolling flex cycles
  • 18 - 8 AWG
  • 3 - 65 conductors
  • PVC/nylon insulation
  • Thermoplastic elastomer jacket
  • UL Type TC-ER (600 V)
  • UL Type PLTC (300 V) / (18-12AWG only)
  • Sunlight-resistant
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number F18034RW
Product Name Industrial Series Cable, IndustrialSeriesF
Product Type Multiconductor Cable
Cable Jacket TPE
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; 18 (41/34) AWG Bare Copper', '0.047']
Unlock Full Specs
to access all available technical data