Alpha Wire Industrial Series Cable, IndustrialSeriesF F18004LW

Description
Alpha Wire Series F Continuous Flex Control cable offers industry-leading mechanical and electrical performance for high-flex cable track applications. Series F Key features: Up to 20 million continuous rolling flex cycles 18 - 8 AWG 3 - 65 conductors PVC/nylon insulation Thermoplastic elastomer jacket UL Type TC-ER (600 V) UL Type PLTC (300 V) / (18-12AWG only) Sunlight-resistant
Description
Alpha Wire Series F Continuous Flex Control cable offers industry-leading mechanical and electrical performance for high-flex cable track applications. Series F Key features: Up to 20 million continuous rolling flex cycles 18 - 8 AWG 3 - 65 conductors PVC/nylon insulation Thermoplastic elastomer jacket UL Type TC-ER (600 V) UL Type PLTC (300 V) / (18-12AWG only) Sunlight-resistant
Datasheet
Datasheet Summary
Powered by GS/AI

The Alpha Wire part number F18004LW is a 4-conductor cable with 18 AWG bare copper conductors, designed for continuous flex applications. It features a nominal PVC and nylon insulation with a thermoplastic elastomer jacket, providing durability and flexibility. The cable is rated for a maximum voltage of 600 VRMS and can operate in temperatures ranging from -40¬8C to 90¬8C. It is suitable for both wet and dry environments and is compliant with UL Type TC-ER and PLTC standards. The cable is also sunlight-resistant and has a minimum bend radius of 6 times the cable diameter for static applications. With a pull tension limit of 51 lbs and a capacitance of 26 pF/ft, this cable is engineered for high-performance in demanding conditions.

Datasheet Summary
Powered by GS/AI

The Alpha Wire part number F18004LW is a 4-conductor cable with 18 AWG bare copper conductors, designed for continuous flex applications. It features a nominal PVC and nylon insulation with a thermoplastic elastomer jacket, providing durability and flexibility. The cable is rated for a maximum voltage of 600 VRMS and can operate in temperatures ranging from -40¬8C to 90¬8C. It is suitable for both wet and dry environments and is compliant with UL Type TC-ER and PLTC standards. The cable is also sunlight-resistant and has a minimum bend radius of 6 times the cable diameter for static applications. With a pull tension limit of 51 lbs and a capacitance of 26 pF/ft, this cable is engineered for high-performance in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
Industrial Series Cable, IndustrialSeriesF - F18004LW - Alpha Wire
Elizabeth, NJ, United States
Industrial Series Cable, IndustrialSeriesF
F18004LW
Industrial Series Cable, IndustrialSeriesF F18004LW
Alpha Wire Series F Continuous Flex Control cable offers industry-leading mechanical and electrical performance for high-flex cable track applications. Series F Key features: Up to 20 million continuous rolling flex cycles 18 - 8 AWG 3 - 65 conductors PVC/nylon insulation Thermoplastic elastomer jacket UL Type TC-ER (600 V) UL Type PLTC (300 V) / (18-12AWG only) Sunlight-resistant

Alpha Wire Series F Continuous Flex Control cable offers industry-leading mechanical and electrical performance for high-flex cable track applications.

Series F Key features:

  • Up to 20 million continuous rolling flex cycles
  • 18 - 8 AWG
  • 3 - 65 conductors
  • PVC/nylon insulation
  • Thermoplastic elastomer jacket
  • UL Type TC-ER (600 V)
  • UL Type PLTC (300 V) / (18-12AWG only)
  • Sunlight-resistant
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number F18004LW
Product Name Industrial Series Cable, IndustrialSeriesF
Product Type Multiconductor Cable
Cable Jacket TPE
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; 18 (41/34) AWG Bare Copper', '0.047']
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 50 ohms
View Details
Double-shielded cable with DB-62 connectors - PCL-10162-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
QSFP DD Loopback Cable Assemblies - NLNAME-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details