The Awis Series F / Bulk Ft Alpha Wire, part number F16042RW, features a construction of 42 conductors, each 16 AWG (American Wire Gauge) with a combination of PVC and nylon insulation. The cable is designed for a temperature range of -25 to 90°C for static applications and -5 to 90°C for dynamic use. It has a voltage rating of 600 VRMS and is suitable for various applications, including control and power transmission. The cable assembly includes a minimum of 1.5 twists per foot and is wrapped with REMAY tape for added durability. The outer jacket is made of TPE with a nominal thickness of 0.085 inches and is black in color. This product is compliant with multiple safety and environmental standards, including UL, CSA, and RoHS, ensuring it meets stringent regulatory requirements. Engineers considering this product should note its sunlight resistance and high pull tension capability of 851 lbs, making it suitable for outdoor and demanding applications. The cable's capacitance is rated at 31 pF/ft at 1 kHz, and its conductor DCR is 4.3 Ω per 1000 ft at 20°C.
F16042RW BLACK BULK FT
AWIS SERIES F / BULK FT
Alpha Wire Industrial Series F Continuous Flex Control cable is ideal for both single-axis and multi-axis motion control and robotic applications requiring continuous flexing. 16 AWG, 42 conductor unshielded TPE black jacket is rated up to 20 million flex life cycles. Alpha part number F16042RW BK199 .
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : F16042RW BK199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series F AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 42 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Red Insulation 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 65x34 SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.966 NOMINAL OD (MM) : 2.54 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -5°C to +90°C STATIC TEMPERATURE RATING : -25°C to +90°C MIN BEND RADIUS : 10X diameter ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC APPLICATION : High-flex equipment; Robotics; Machine tools; Automated pick-and-place systems; Automated handling systems
| Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | F16042RW BK199 | 89R2090 | ALPF16042RW-BK199 |
| Product Name | Multi-Conductor & Paired Cables | Awis Series F / Bulk Ft Alpha Wire | Alpha Wire Industrial Series F Continuous Flex Control Cable - 16 AWG 42 Conductor - Unshielded - Black |
| Product Type | Multiconductor Cable | ||
| Cable Jacket | Thermoplastic Elastomer (TPE) | ||
| Cable Conductor | Copper; Bare copper | ||
| Cable Shielding | No Shielding; Unshielded | ||
| Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL PLTC |