Alpha Wire Multi-Conductor & Paired Cables F16019KW BK199

Description
F16019KW BLACK BULK FT
Request a Quote
Description
F16019KW BLACK BULK FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - F16019KW BK199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
F16019KW BK199
Multi-Conductor & Paired Cables F16019KW BK199
F16019KW BLACK BULK FT

F16019KW BLACK BULK FT

Buy Now
Alpha Wire Industrial Series F Continuous Flex Control Cable - 16 AWG 19 Conductor - Unshielded - Black - ALPF16019KW-BK199 - Lapp Tannehill
Savage, MN, United States
Alpha Wire Industrial Series F Continuous Flex Control Cable - 16 AWG 19 Conductor - Unshielded - Black
ALPF16019KW-BK199
Alpha Wire Industrial Series F Continuous Flex Control Cable - 16 AWG 19 Conductor - Unshielded - Black ALPF16019KW-BK199
Alpha Wire Industrial Series F Continuous Flex Control cable is ideal for both single-axis and multi-axis motion control and robotic applications requiring continuous flexing. 16 AWG, 19 conductor unshielded TPE black jacket is rated up to 20 million flex life cycles. Alpha part number F16019KW BK199 . MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : F16019KW BK199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series F AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 19 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black Insulation 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 65x34 SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.61 NOMINAL OD (MM) : 17.55 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -5°C to +90°C STATIC TEMPERATURE RATING : -25°C to +90°C MIN BEND RADIUS : 10X diameter ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC APPLICATION : High-flex equipment; Robotics; Machine tools; Automated pick-and-place systems; Automated handling systems

Alpha Wire Industrial Series F Continuous Flex Control cable is ideal for both single-axis and multi-axis motion control and robotic applications requiring continuous flexing. 16 AWG, 19 conductor unshielded TPE black jacket is rated up to 20 million flex life cycles. Alpha part number F16019KW BK199 .


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : F16019KW BK199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series F AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 19 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black Insulation 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 65x34 SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.61 NOMINAL OD (MM) : 17.55 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -5°C to +90°C STATIC TEMPERATURE RATING : -25°C to +90°C MIN BEND RADIUS : 10X diameter ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC APPLICATION : High-flex equipment; Robotics; Machine tools; Automated pick-and-place systems; Automated handling systems

Supplier's Site
Awis Series F / Bulk Ft Alpha Wire - 89R2084 - Newark, An Avnet Company
Chicago, IL, United States
Awis Series F / Bulk Ft Alpha Wire
89R2084
Awis Series F / Bulk Ft Alpha Wire 89R2084
AWIS SERIES F / BULK FT

AWIS SERIES F / BULK FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number F16019KW BK199 ALPF16019KW-BK199 89R2084
Product Name Multi-Conductor & Paired Cables Alpha Wire Industrial Series F Continuous Flex Control Cable - 16 AWG 19 Conductor - Unshielded - Black Awis Series F / Bulk Ft Alpha Wire
Product Type Multiconductor Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL PLTC
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBU-M8G3-K-10-LE3 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-104
View Details
3 suppliers
System cable - 706-2500/103-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
Male BNC Coaxial Test Cable RG174/U to 0.025″ Square Sockets - 4034 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
H07 V-K Single Fine Wire Stranded - 86023180 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details