The Alpha Wire part number F16017RW is a 17-conductor cable with a 16 AWG bare copper conductor. It features a nominal PVC and nylon insulation with a wall thickness of 0.016 inches, and a thermoplastic elastomer jacket with a wall thickness of 0.065 inches. This cable is rated for a voltage of 600 VRMS and is suitable for both wet and dry applications, with a temperature range of -40¬8C to 90¬8C. It is designed for continuous flexing applications, capable of withstanding up to 20 million cycles. The cable is sunlight-resistant and complies with various standards including UL Type TC-ER and CSA AWM I/II. The product is RoHS compliant and does not contain substances of very high concern as per REACH regulations. The cable's construction includes a core wrap with Remay tape and a minimum twist rate of 2.4 twists per foot.
Alpha Wire Series F Continuous Flex Control cable offers industry-leading mechanical and electrical performance for high-flex cable track applications.
Series F Key features:
| Alpha Wire | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | F16017RW |
| Product Name | Industrial Series Cable, IndustrialSeriesF |
| Product Type | Multiconductor Cable |
| Cable Jacket | TPE |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; 16 (65/34) AWG Bare Copper', '0.059'] |