Alpha Wire Industrial Series Cable, IndustrialSeriesF F16007RW

Description
Alpha Wire Series F Continuous Flex Control cable offers industry-leading mechanical and electrical performance for high-flex cable track applications. Series F Key features: Up to 20 million continuous rolling flex cycles 18 - 8 AWG 3 - 65 conductors PVC/nylon insulation Thermoplastic elastomer jacket UL Type TC-ER (600 V) UL Type PLTC (300 V) / (18-12AWG only) Sunlight-resistant
Datasheet
Description
Alpha Wire Series F Continuous Flex Control cable offers industry-leading mechanical and electrical performance for high-flex cable track applications. Series F Key features: Up to 20 million continuous rolling flex cycles 18 - 8 AWG 3 - 65 conductors PVC/nylon insulation Thermoplastic elastomer jacket UL Type TC-ER (600 V) UL Type PLTC (300 V) / (18-12AWG only) Sunlight-resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Series Cable, IndustrialSeriesF - F16007RW - Alpha Wire
Elizabeth, NJ, United States
Industrial Series Cable, IndustrialSeriesF
F16007RW
Industrial Series Cable, IndustrialSeriesF F16007RW
Alpha Wire Series F Continuous Flex Control cable offers industry-leading mechanical and electrical performance for high-flex cable track applications. Series F Key features: Up to 20 million continuous rolling flex cycles 18 - 8 AWG 3 - 65 conductors PVC/nylon insulation Thermoplastic elastomer jacket UL Type TC-ER (600 V) UL Type PLTC (300 V) / (18-12AWG only) Sunlight-resistant

Alpha Wire Series F Continuous Flex Control cable offers industry-leading mechanical and electrical performance for high-flex cable track applications.

Series F Key features:

  • Up to 20 million continuous rolling flex cycles
  • 18 - 8 AWG
  • 3 - 65 conductors
  • PVC/nylon insulation
  • Thermoplastic elastomer jacket
  • UL Type TC-ER (600 V)
  • UL Type PLTC (300 V) / (18-12AWG only)
  • Sunlight-resistant
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number F16007RW
Product Name Industrial Series Cable, IndustrialSeriesF
Product Type Multiconductor Cable
Cable Jacket TPE
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; 16 (65/34) AWG Bare Copper', '0.059']
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
Ethernet connection cable - E12225 - ifm efector inc.
Specs
Cable Jacket Polyvinyl Chloride
Standards / Certifications CE Marking
Number of Conductors 4 #
View Details
High-Speed DB37 Cable - PCL-10137H-3E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
2 suppliers
Special and adapter cables - V-SK4P-M12/M8-S-G-1M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Rated Voltage 0.0300 kilovolts
Rated Amperage 4 amps
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details