F14007LW BLACK BULK FT
Alpha Wire Industrial Series F Continuous Flex Control cable is ideal for both single-axis and multi-axis motion control and robotic applications requiring continuous flexing. 14 AWG, 7 conductor unshielded TPE black jacket is rated up to 20 million flex life cycles. Alpha part number F14007LW BK199 .
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : F14007LW BK199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series F AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Blue Insulation 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 105x34 SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.539 NOMINAL OD (MM) : 13.6 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -5°C to +90°C STATIC TEMPERATURE RATING : -25°C to +90°C MIN BEND RADIUS : 10X diameter ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC APPLICATION : High-flex equipment; Robotics; Machine tools; Automated pick-and-place systems; Automated handling systems
AWIS SERIES F / BULK FT
| Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | F14007LW BK199 | ALPF14007LW-BK199 | 77M8126 |
| Product Name | Multi-Conductor & Paired Cables | Alpha Wire Industrial Series F Continuous Flex Control Cable - 14 AWG 7 Conductor - Unshielded - Black | Awis Series F / Bulk Ft Alpha Wire |
| Product Type | Multiconductor Cable | ||
| Cable Jacket | Thermoplastic Elastomer (TPE) | ||
| Cable Conductor | Copper; Bare copper | ||
| Cable Shielding | No Shielding; Unshielded | ||
| Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL PLTC |