Alpha Wire Multi-Conductor & Paired Cables F14005RW BK199

Description
F14005LW BLACK BULK FT
Request a Quote
Description
F14005LW BLACK BULK FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - F14005RW BK199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
F14005RW BK199
Multi-Conductor & Paired Cables F14005RW BK199
F14005LW BLACK BULK FT

F14005LW BLACK BULK FT

Buy Now
Awis Series F / Bulk Ft Alpha Wire - 89R2070 - Newark, An Avnet Company
Chicago, IL, United States
Awis Series F / Bulk Ft Alpha Wire
89R2070
Awis Series F / Bulk Ft Alpha Wire 89R2070
AWIS SERIES F / BULK FT

AWIS SERIES F / BULK FT

Supplier's Site
Alpha Wire Industrial Series F Continuous Flex Control Cable - 14 AWG 5 Conductor - Unshielded - Black - ALPF14005RW-BK199 - Lapp Tannehill
Savage, MN, United States
Alpha Wire Industrial Series F Continuous Flex Control Cable - 14 AWG 5 Conductor - Unshielded - Black
ALPF14005RW-BK199
Alpha Wire Industrial Series F Continuous Flex Control Cable - 14 AWG 5 Conductor - Unshielded - Black ALPF14005RW-BK199
Alpha Wire Industrial Series F Continuous Flex Control cable is ideal for both single-axis and multi-axis motion control and robotic applications requiring continuous flexing. 14 AWG, 5 conductor unshielded TPE black jacket is rated up to 20 million flex life cycles. Alpha part number F14005RW BK199 . MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : F14005RW BK199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series F AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Red Insulation 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 105x34 SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.434 NOMINAL OD (MM) : 11.02 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -5°C to +90°C STATIC TEMPERATURE RATING : -25°C to +90°C MIN BEND RADIUS : 10X diameter ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC APPLICATION : High-flex equipment; Robotics; Machine tools; Automated pick-and-place systems; Automated handling systems

Alpha Wire Industrial Series F Continuous Flex Control cable is ideal for both single-axis and multi-axis motion control and robotic applications requiring continuous flexing. 14 AWG, 5 conductor unshielded TPE black jacket is rated up to 20 million flex life cycles. Alpha part number F14005RW BK199 .


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : F14005RW BK199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series F AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Red Insulation 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 105x34 SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.434 NOMINAL OD (MM) : 11.02 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -5°C to +90°C STATIC TEMPERATURE RATING : -25°C to +90°C MIN BEND RADIUS : 10X diameter ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC APPLICATION : High-flex equipment; Robotics; Machine tools; Automated pick-and-place systems; Automated handling systems

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number F14005RW BK199 89R2070 ALPF14005RW-BK199
Product Name Multi-Conductor & Paired Cables Awis Series F / Bulk Ft Alpha Wire Alpha Wire Industrial Series F Continuous Flex Control Cable - 14 AWG 5 Conductor - Unshielded - Black
Product Type Multiconductor Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL PLTC
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Connector Type M12
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details