The Alpha Wire part number F12007RW is a 7-conductor cable with a 12 AWG (3.38 mm¬=) bare copper conductor configuration. It features a nominal PVC insulation with a nylon jacket, providing a wall thickness of 0.016 inches for insulation and 0.065 inches for the jacket. The cable is designed for continuous flex applications, rated for up to 20 million cycles, and is suitable for both static and dynamic use within a temperature range of -40°C to 90°C. This cable is compliant with UL Type TC-ER and PLTC ratings, supporting a voltage rating of 600 VRMS. It is also sunlight-resistant and meets various environmental standards, including RoHS compliance. The cable has a capacitance of 33 pF/ft and a conductor DCR of 1.66 Ω/1000 ft at 20°C. The cable assembly includes a minimum of 2.5 twists per foot and is packaged in bulk for custom orders. Engineers considering this cable should note its robust construction and compliance with industry standards, making it suitable for demanding applications in control and automation systems.
Alpha Wire Series F Continuous Flex Control cable offers industry-leading mechanical and electrical performance for high-flex cable track applications.
Series F Key features:
| Alpha Wire | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | F12007RW |
| Product Name | Industrial Series Cable, IndustrialSeriesF |
| Product Type | Multiconductor Cable |
| Cable Jacket | TPE |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; 12 (168(7x24)/34) AWG Bare Copper', '0.104'] |