Alpha Wire Heat Shrink Tubing F1053/64 BK008

Description
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 25.0' (7.6m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 25.0' (7.6m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F1053/64BK008-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F1053/64BK008-ND
Heat Shrink Tubing F1053/64BK008-ND
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 25.0' (7.6m)"

"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 25.0' (7.6m)"

Buy Now Datasheet
shrink tube - F1053/64 BK008 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F1053/64 BK008
shrink tube F1053/64 BK008
3/64 BLK TUBING 25'

3/64 BLK TUBING 25'

Buy Now
Heat Shrink Tubing, 0.58Mm Id, Black, 25Ft; Shrink Ratio Alpha Wire - 03F2977 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 0.58Mm Id, Black, 25Ft; Shrink Ratio Alpha Wire
03F2977
Heat Shrink Tubing, 0.58Mm Id, Black, 25Ft; Shrink Ratio Alpha Wire 03F2977
HEAT SHRINK TUBING, 0.58MM ID, BLACK, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.046"; I.D. Supplied - Metric:1.17mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 0.58MM ID, BLACK, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.046"; I.D. Supplied - Metric:1.17mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F1053/64BK008-ND F1053/64 BK008 03F2977
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 0.58Mm Id, Black, 25Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S14-17-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Multi-Wall Polyolefin Heat Shrinkable Tubing - HS-101-MW-3:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details