Alpha Wire Heat Shrink Tubing F1053/64 BK005

Description
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 100.0' (30.5m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 100.0' (30.5m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F1053/64BK005-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F1053/64BK005-ND
Heat Shrink Tubing F1053/64BK005-ND
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 100.0' (30.5m)"

Buy Now Datasheet
shrink tube - F1053/64 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F1053/64 BK005
shrink tube F1053/64 BK005
FIT1053/64 BLACK 100 FT

FIT1053/64 BLACK 100 FT

Buy Now
Heat Shrink Tubing, 1.169Mm Id, Pvc, Black, 100Ft; Shrink Ratio Alpha Wire - 03F2976 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.169Mm Id, Pvc, Black, 100Ft; Shrink Ratio Alpha Wire
03F2976
Heat Shrink Tubing, 1.169Mm Id, Pvc, Black, 100Ft; Shrink Ratio Alpha Wire 03F2976
HEAT SHRINK TUBING, 1.169MM ID, PVC, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.046"; I.D. Supplied - Metric:1.169mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.169MM ID, PVC, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.046"; I.D. Supplied - Metric:1.169mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F1053/64BK005-ND F1053/64 BK005 03F2976
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 1.169Mm Id, Pvc, Black, 100Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details
Heat Shrink Tubing - 0016072001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Heat Shrink Tubing - 2345905 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.2520 inch (6.4 mm)
View Details
Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details