Alpha Wire shrink tube F1053/4 BK008

Description
3/4 BLK TUBING 25' SPO
Request a Quote Datasheet
Description
3/4 BLK TUBING 25' SPO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F1053/4 BK008 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F1053/4 BK008
shrink tube F1053/4 BK008
3/4 BLK TUBING 25' SPO

3/4 BLK TUBING 25' SPO

Buy Now
Heat Shrink Tubing - F1053/4BK008-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F1053/4BK008-ND
Heat Shrink Tubing F1053/4BK008-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 25.0' (7.6m)"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 25.0' (7.6m)"

Buy Now Datasheet
Heat Shrink Tubing, 19.1Mm Id, Pvc, Black, 25Ft; Shrink Ratio Alpha Wire - 14C3878 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 19.1Mm Id, Pvc, Black, 25Ft; Shrink Ratio Alpha Wire
14C3878
Heat Shrink Tubing, 19.1Mm Id, Pvc, Black, 25Ft; Shrink Ratio Alpha Wire 14C3878
HEAT SHRINK TUBING, 19.1MM ID, PVC, BLACK, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 19.1MM ID, PVC, BLACK, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F1053/4 BK008 F1053/4BK008-ND 14C3878
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 19.1Mm Id, Pvc, Black, 25Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-05-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Sleeve - NPFC-S-2G14-F - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details