Alpha Wire shrink tube F1053/4 BK005

Description
3/4 BLK TUBING 100' SP
Request a Quote Datasheet
Description
3/4 BLK TUBING 100' SP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F1053/4 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F1053/4 BK005
shrink tube F1053/4 BK005
3/4 BLK TUBING 100' SP

3/4 BLK TUBING 100' SP

Buy Now
Heat Shrink Tubing - F1053/4BK005-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F1053/4BK005-ND
Heat Shrink Tubing F1053/4BK005-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 100.0' (30.5m)"

Buy Now Datasheet
Heat Shrink Tubing, 19.1Mm Id, Pvc, Black, 100Ft; Shrink Ratio Alpha Wire - 33M8994 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 19.1Mm Id, Pvc, Black, 100Ft; Shrink Ratio Alpha Wire
33M8994
Heat Shrink Tubing, 19.1Mm Id, Pvc, Black, 100Ft; Shrink Ratio Alpha Wire 33M8994
HEAT SHRINK TUBING, 19.1MM ID, PVC, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 19.1MM ID, PVC, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F1053/4 BK005 F1053/4BK005-ND 33M8994
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 19.1Mm Id, Pvc, Black, 100Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Medical Grade Acrylated Olefin Tubing - HS-714 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -20 to 121 C (-4 to 250 F)
View Details
shrink tube - 046211-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Sleeves - 1812025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.5709 to 1.18 inch (14.5 to 30 mm)
View Details
Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details