Alpha Wire shrink tube F1053/32 BK005

Description
3/32 BLK TUBING 100' S
Request a Quote Datasheet
Description
3/32 BLK TUBING 100' S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F1053/32 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F1053/32 BK005
shrink tube F1053/32 BK005
3/32 BLK TUBING 100' S

3/32 BLK TUBING 100' S

Buy Now
Heat Shrink Tubing - F1053/32BK005-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F1053/32BK005-ND
Heat Shrink Tubing F1053/32BK005-ND
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 100.0' (30.5m)"

Buy Now Datasheet
Heat Shrink Tubing, 2.36Mm Id, Pvc, Black, 100Ft; Shrink Ratio Alpha Wire - 03F2980 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 2.36Mm Id, Pvc, Black, 100Ft; Shrink Ratio Alpha Wire
03F2980
Heat Shrink Tubing, 2.36Mm Id, Pvc, Black, 100Ft; Shrink Ratio Alpha Wire 03F2980
HEAT SHRINK TUBING, 2.36MM ID, PVC, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 2.36MM ID, PVC, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F1053/32 BK005 F1053/32BK005-ND 03F2980
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 2.36Mm Id, Pvc, Black, 100Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Polyolefin Heat Shrink Tubing - HS-101-3X - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 040488-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Heat Shrink Tubing - 2269115 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.02 inch (26 mm)
View Details
Spiral Wrap Tubings For Harnessing, PTFE (Natural) - TSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material PTFE
Operating Temperature -268 to 260 C (-450 to 500 F)
View Details