Alpha Wire Heat Shrink Tubing F1053/16 BK005

Description
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 100.0' (30.5m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 100.0' (30.5m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F1053/16BK005-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F1053/16BK005-ND
Heat Shrink Tubing F1053/16BK005-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 100.0' (30.5m)"

Buy Now Datasheet
shrink tube - F1053/16 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F1053/16 BK005
shrink tube F1053/16 BK005
FIT1053/16 BLACK 100 FT

FIT1053/16 BLACK 100 FT

Buy Now
Heat-Shrink Tubing, 2 Alpha Wire - 23C1962 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Alpha Wire
23C1962
Heat-Shrink Tubing, 2 Alpha Wire 23C1962
HEAT-SHRINK TUBING, 2:1, BLACK, 30.5MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5mm RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, BLACK, 30.5MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F1053/16BK005-ND F1053/16 BK005 23C1962
Product Name Heat Shrink Tubing shrink tube Heat-Shrink Tubing, 2 Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVDF Heat Shrink Tubing - HSK-600 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Difluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
Cable Transitions & Breakouts - 004241-000 - TE Connectivity
Specs
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Tubing - 2417501 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.7480 inch (19 mm)
View Details
Brimflex™ Polyvinylchloride Shrinkable Tubing - SH105 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details