Heat Shrink Tubing, part number 03F2994, features a 25.4 mm inner diameter and is made from flexible irradiated PVC. It has a shrink ratio of 2:1 and is suitable for applications involving PVC cable, wire harnesses, and cable assemblies. The tubing operates effectively within a temperature range of -20°C to 105°C and has a low shrink temperature of 100°C. It is designed to meet UL VW-1 and CSA OFT flame retardancy standards, ensuring safety in various environments. The product exhibits a tensile strength of 2000 psi and an ultimate elongation of 200%, providing durability and flexibility. It also has low water absorption and is UV resistant, making it suitable for outdoor applications. The tubing is available in black and is compliant with RoHS standards. This product is ideal for engineers looking for reliable heat shrink solutions in their projects.
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 100.0' (30.5m)"
HEAT SHRINK TUBING, 25.4MM ID, PVC, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | F1051INBK005-ND | F1051IN BK005 | 03F2994 |
| Product Name | Heat Shrink Tubing | shrink tube | Heat Shrink Tubing, 25.4Mm Id, Pvc, Black, 100Ft; Shrink Ratio Alpha Wire |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | PVC | ||
| Operating Temperature | -20 to 105 C (-4 to 221 F) |