Alpha Wire Heat Shrink Tubing F10511/2 BK008

Description
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 25.0' (7.6m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 25.0' (7.6m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F10511/2BK008-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F10511/2BK008-ND
Heat Shrink Tubing F10511/2BK008-ND
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 25.0' (7.6m)"

"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 25.0' (7.6m)"

Buy Now Datasheet
shrink tube - F10511/2 BK008 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F10511/2 BK008
shrink tube F10511/2 BK008
1.5 BLK TUBING 25' SP

1.5 BLK TUBING 25' SP

Buy Now
Heat Shrink Tubing, 19.05Mm Id, Black, 25Ft; Shrink Ratio Alpha Wire - 03F2997 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 19.05Mm Id, Black, 25Ft; Shrink Ratio Alpha Wire
03F2997
Heat Shrink Tubing, 19.05Mm Id, Black, 25Ft; Shrink Ratio Alpha Wire 03F2997
HEAT SHRINK TUBING, 19.05MM ID, BLACK, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.5"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:- RoHS Compliant: No

HEAT SHRINK TUBING, 19.05MM ID, BLACK, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.5"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F10511/2BK008-ND F10511/2 BK008 03F2997
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 19.05Mm Id, Black, 25Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-1/8-02-SS200M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S11-S9-11 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4331 inch (11 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details